Built for the rigors of commercial operations and larger farms, Westeel's XT Series Augers offer one of the strongest, most durable designs in the industry. Each model features a full 122' auger tube, making it ideal for most larger bins, and is available in high capacity 12" and 14" models. The auger can be raised while the hopper opening remains flat on the ground.
Options
| Westeel | |
|---|---|
| Product Category | Bulk Material Loaders and Unloaders |
| Product Name | XT Series Grain Augers |
| Loader / Unloader | Loader / Filler; Unloader / Discharger |
| Bulk Container Type | Silo; Truck |
| Equipment Type | Spout |