Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL CONTAINERS
WESTBRIDGE PET CONTAINERS
FLASK 375ML --
Westbridge PET Containers
Flask 375ml
Description
Finish Name: 28 mm Kerr Weight: 39 gram
Westbridge PET Containers
Done
Description
Finish Name: 28 mm Kerr Weight: 39 gram
Suppliers
Company
Product
Description
Supplier Links
Westbridge PET Containers
Calgary, Alberta, Canada
Flask 375ml
Flask 375ml
Finish Name: 28 mm Kerr Weight: 39 gram
Finish Name: 28 mm Kerr
Weight: 39 gram
Supplier's Site
Technical Specifications
Westbridge PET Containers
Product Category
Industrial Containers
Product Number
Flask 375ml
Container Type
BottleJar
Unlock Full Specs
to access all available technical data
Similar Products
Royal Case Company, Inc.
EVA Cases
View Details
Isotech, Inc.
Plastic Case
Plastic-Cases
Specs
Material
Plastic
View Details
RS Components, Ltd.
Anti Static Packaging
1908436
Specs
Container Type
Bag
Features
ESD
Height
17.91 inch (455 mm)
View Details
MOCAP LLC
Round Extendable Locking Tube - 1-15/16X2-3/8-3-1/8(50X60-80) RND TELESCOPIC LKG
RTL050060
Specs
Container Type
Tubes
Application
Packaging
View Details