Westbridge PET Containers 750 ml Syrup

Description
Finish Name: 28 mm PCO Weight: 47 gram, 55 gram
Description
Finish Name: 28 mm PCO Weight: 47 gram, 55 gram

Suppliers

Company
Product
Description
Supplier Links
Finish Name: 28 mm PCO Weight: 47 gram, 55 gram

Finish Name: 28 mm PCO
Weight: 47 gram, 55 gram

Supplier's Site

Technical Specifications

  Westbridge PET Containers
Product Category Industrial Containers
Product Number 750 ml Syrup
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Storage Boxes - 1783352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 17.17 gallons (65 liters)
View Details
Packaging for Carbide Inserts - 1-1/2X29/32X7/16
Specs
Container Type Box
Height 0.7830 inch (19.89 mm)
Length 3.82 inch (97 mm)
View Details