West Electronics, Inc. Valve assy, gate, 6" (LH-FxTTMA, RH-MxTTMA) 300.260

Description
All valves are constructed from cast aluminum bodies. Each valve has a female inlet and a male outlet with cam-lock fittings. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each valve is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.260 :: NSN: n/a
Description
All valves are constructed from cast aluminum bodies. Each valve has a female inlet and a male outlet with cam-lock fittings. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each valve is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.260 :: NSN: n/a

Suppliers

Company
Product
Description
Supplier Links
Valve assy, gate, 6
Poplar, MT, USA
Valve assy, gate, 6" (LH-FxTTMA, RH-MxTTMA)
300.260
Valve assy, gate, 6" (LH-FxTTMA, RH-MxTTMA) 300.260
All valves are constructed from cast aluminum bodies. Each valve has a female inlet and a male outlet with cam-lock fittings. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each valve is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.260 :: NSN: n/a

All valves are constructed from cast aluminum bodies. Each valve has a female inlet and a male outlet with cam-lock fittings. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each valve is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.260 :: NSN: n/a

Supplier's Site

Technical Specifications

  West Electronics, Inc.
Product Category Industrial Valves
Product Number 300.260
Product Name Valve assy, gate, 6" (LH-FxTTMA, RH-MxTTMA)
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

855 LC2 Series Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
Electrically Actuated Bronze Ball Valve - EVA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details
VALVES - BP-100-SS-T-BSP-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details