West Electronics, Inc. Tee assy, female 6" x female 6" x male 4" 300.2434

Description
Tee assemblies are constructed from cast aluminum bodies with bolt-on flanges. They can be configured with any combination of cam-lock fittings on the inlet/outlet/branch ports. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each tee assembly is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.2434 :: NSN: 4730015635770
Description
Tee assemblies are constructed from cast aluminum bodies with bolt-on flanges. They can be configured with any combination of cam-lock fittings on the inlet/outlet/branch ports. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each tee assembly is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.2434 :: NSN: 4730015635770

Suppliers

Company
Product
Description
Supplier Links
Tee assy, female 6
Poplar, MT, USA
Tee assy, female 6" x female 6" x male 4"
300.2434
Tee assy, female 6" x female 6" x male 4" 300.2434
Tee assemblies are constructed from cast aluminum bodies with bolt-on flanges. They can be configured with any combination of cam-lock fittings on the inlet/outlet/branch ports. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each tee assembly is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.2434 :: NSN: 4730015635770

Tee assemblies are constructed from cast aluminum bodies with bolt-on flanges. They can be configured with any combination of cam-lock fittings on the inlet/outlet/branch ports. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each tee assembly is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.2434 :: NSN: 4730015635770

Supplier's Site

Technical Specifications

  West Electronics, Inc.
Product Category Pipe Fittings
Product Number 300.2434
Product Name Tee assy, female 6" x female 6" x male 4"
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Elbows & Tees Fittings - 61089 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.375 inch (9.52 mm)
View Details
Polyamide Metric Thread Reducers - 7008550 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Xleg Conc Red Butt - 5038505 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 4.500 inch (114 mm)
Metric Size 125.00 mm (4.92 inch)
View Details
Square Threaded Flanges - In-line SAE ORB - JIS B2291 SS Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; Square, ORB Threaded In-line Flanges
Material Steel; Stainless
View Details