West Electronics, Inc. Tee assy, male 6" x female 6" x male 4" 300.240

Description
Tee assemblies are constructed from cast aluminum bodies with bolt-on flanges. They can be configured with any combination of cam-lock fittings on the inlet/outlet/branch ports. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each tee assembly is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.240 :: NSN: n/a
Description
Tee assemblies are constructed from cast aluminum bodies with bolt-on flanges. They can be configured with any combination of cam-lock fittings on the inlet/outlet/branch ports. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each tee assembly is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.240 :: NSN: n/a

Suppliers

Company
Product
Description
Supplier Links
Tee assy, male 6
Poplar, MT, USA
Tee assy, male 6" x female 6" x male 4"
300.240
Tee assy, male 6" x female 6" x male 4" 300.240
Tee assemblies are constructed from cast aluminum bodies with bolt-on flanges. They can be configured with any combination of cam-lock fittings on the inlet/outlet/branch ports. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each tee assembly is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.240 :: NSN: n/a

Tee assemblies are constructed from cast aluminum bodies with bolt-on flanges. They can be configured with any combination of cam-lock fittings on the inlet/outlet/branch ports. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each tee assembly is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.240 :: NSN: n/a

Supplier's Site

Technical Specifications

  West Electronics, Inc.
Product Category Pipe Fittings
Product Number 300.240
Product Name Tee assy, male 6" x female 6" x male 4"
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Couplers - 61997 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
Temperature 250 F (121 C)
View Details
Nickel-Plated Brass Metric Thread, Ribbed  Reducers - 6104733 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034617 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.250 inch (31.75 mm)
View Details
Adapters & Fittings - Flange Adapters - C62 Oring x C62 Flat - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Adapter Fitting; Reducer Fitting (optional feature)
Connection Type Flange Connection; C62 O-Ring x C62 Flat
Material Steel; Stainless
View Details