West Electronics, Inc. Tee assy, female 6" x male 6" x male 6" 300.239

Description
Tee assemblies are constructed from cast aluminum bodies with bolt-on flanges. They can be configured with any combination of cam-lock fittings on the inlet/outlet/branch ports. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each tee assembly is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.239 :: NSN: n/a
Description
Tee assemblies are constructed from cast aluminum bodies with bolt-on flanges. They can be configured with any combination of cam-lock fittings on the inlet/outlet/branch ports. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each tee assembly is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.239 :: NSN: n/a

Suppliers

Company
Product
Description
Supplier Links
Tee assy, female 6
Poplar, MT, USA
Tee assy, female 6" x male 6" x male 6"
300.239
Tee assy, female 6" x male 6" x male 6" 300.239
Tee assemblies are constructed from cast aluminum bodies with bolt-on flanges. They can be configured with any combination of cam-lock fittings on the inlet/outlet/branch ports. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each tee assembly is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.239 :: NSN: n/a

Tee assemblies are constructed from cast aluminum bodies with bolt-on flanges. They can be configured with any combination of cam-lock fittings on the inlet/outlet/branch ports. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each tee assembly is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.239 :: NSN: n/a

Supplier's Site

Technical Specifications

  West Electronics, Inc.
Product Category Pipe Fittings
Product Number 300.239
Product Name Tee assy, female 6" x male 6" x male 6"
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Reducers & Expanders - 61038 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.375 inch (9.52 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604716 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032627 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
Square Socket Weld Flanges - In-line Pipe - 3000 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Square, Socket Weld In-line Pipe Flanges
Material Steel; Stainless
View Details