West Electronics, Inc. Tee assy, female 4" x male 4" x male 4" 300.237

Description
Tee assemblies are constructed from cast aluminum bodies with bolt-on flanges. They can be configured with any combination of cam-lock fittings on the inlet/outlet/branch ports. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each tee assembly is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.237 :: NSN: 4730000752405
Description
Tee assemblies are constructed from cast aluminum bodies with bolt-on flanges. They can be configured with any combination of cam-lock fittings on the inlet/outlet/branch ports. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each tee assembly is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.237 :: NSN: 4730000752405

Suppliers

Company
Product
Description
Supplier Links
Tee assy, female 4
Poplar, MT, USA
Tee assy, female 4" x male 4" x male 4"
300.237
Tee assy, female 4" x male 4" x male 4" 300.237
Tee assemblies are constructed from cast aluminum bodies with bolt-on flanges. They can be configured with any combination of cam-lock fittings on the inlet/outlet/branch ports. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each tee assembly is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.237 :: NSN: 4730000752405

Tee assemblies are constructed from cast aluminum bodies with bolt-on flanges. They can be configured with any combination of cam-lock fittings on the inlet/outlet/branch ports. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each tee assembly is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.237 :: NSN: 4730000752405

Supplier's Site

Technical Specifications

  West Electronics, Inc.
Product Category Pipe Fittings
Product Number 300.237
Product Name Tee assy, female 4" x male 4" x male 4"
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nipple & Plug Fittings - 61031 - Jergens, Inc.
Specs
Fitting Type Union Fitting; Nipple Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.750 inch (19.05 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700640 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
Metric Size 40.00 mm (1.57 inch)
View Details
Tee Pro150 Butt - 5011080 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 8.000 inch (203 mm)
View Details
Adapters & Fittings - Flange Adapters - C61 Oring x C61 Flat - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Adapter Fitting; Reducer Fitting (optional feature)
Connection Type Flange Connection; C61 O-Ring x C61 Flat
Material Steel; Stainless
View Details