West Electronics, Inc. Tee assy, female 4" x male 4" x female 4" 300.236

Description
Tee assemblies are constructed from cast aluminum bodies with bolt-on flanges. They can be configured with any combination of cam-lock fittings on the inlet/outlet/branch ports. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each tee assembly is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.236 :: NSN: 4730015432041
Description
Tee assemblies are constructed from cast aluminum bodies with bolt-on flanges. They can be configured with any combination of cam-lock fittings on the inlet/outlet/branch ports. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each tee assembly is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.236 :: NSN: 4730015432041

Suppliers

Company
Product
Description
Supplier Links
Tee assy, female 4
Poplar, MT, USA
Tee assy, female 4" x male 4" x female 4"
300.236
Tee assy, female 4" x male 4" x female 4" 300.236
Tee assemblies are constructed from cast aluminum bodies with bolt-on flanges. They can be configured with any combination of cam-lock fittings on the inlet/outlet/branch ports. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each tee assembly is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.236 :: NSN: 4730015432041

Tee assemblies are constructed from cast aluminum bodies with bolt-on flanges. They can be configured with any combination of cam-lock fittings on the inlet/outlet/branch ports. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each tee assembly is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.236 :: NSN: 4730015432041

Supplier's Site

Technical Specifications

  West Electronics, Inc.
Product Category Pipe Fittings
Product Number 300.236
Product Name Tee assy, female 4" x male 4" x female 4"
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.750 inch (19.05 mm)
View Details
Fine Screen Breathers - NPT Hex Nipples - EMB-2-BR - O'Keefe Controls Co.
Specs
Material Brass/Bronze
View Details
Fittings - Caps-end-Caps - 158400087 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 185.00 mm (7.28 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details