West Electronics, Inc. Reducer, male 4" x female 3" 300.215

Description
All reducers are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each reducer is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.215 :: NSN: 4730015483573
Description
All reducers are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each reducer is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.215 :: NSN: 4730015483573

Suppliers

Company
Product
Description
Supplier Links
Reducer, male 4
Poplar, MT, USA
Reducer, male 4" x female 3"
300.215
Reducer, male 4" x female 3" 300.215
All reducers are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each reducer is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.215 :: NSN: 4730015483573

All reducers are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each reducer is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.215 :: NSN: 4730015483573

Supplier's Site

Technical Specifications

  West Electronics, Inc.
Product Category Pipe Fittings
Product Number 300.215
Product Name Reducer, male 4" x female 3"
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.500 inch (12.7 mm)
View Details
SS Wire Screen / Orifice Assembly - Adapter, Type GSO - GSO-20-SS - O'Keefe Controls Co.
Specs
Fitting Type Adapter Fitting
Material Stainless
English Size 0.250 inch (6.35 mm)
View Details
Fittings - Saddles - 193131505 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details