West Electronics, Inc. Reducer, female 4" x male 3" 300.211

Description
All reducers are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each reducer is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.211 :: NSN: 4730015480899
Description
All reducers are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each reducer is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.211 :: NSN: 4730015480899

Suppliers

Company
Product
Description
Supplier Links
Reducer, female 4
Poplar, MT, USA
Reducer, female 4" x male 3"
300.211
Reducer, female 4" x male 3" 300.211
All reducers are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each reducer is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.211 :: NSN: 4730015480899

All reducers are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each reducer is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.211 :: NSN: 4730015480899

Supplier's Site

Technical Specifications

  West Electronics, Inc.
Product Category Pipe Fittings
Product Number 300.211
Product Name Reducer, female 4" x male 3"
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 60211 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
Polyamide Metric Thread Enlarger - 7004301 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Red Tee Butt - 5013582 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
View Details
Adapters & Fittings - MAIN Couplings - SAE ORB x SAE ORB Couplings - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature); Coupling Fitting
Connection Type Tube - Male English Straight Thread; ORB X ORB Couplings
Material Steel; Stainless
View Details