West Electronics, Inc. Reducer, female 4" x male 2" 300.210

Description
All reducers are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each reducer is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.210 :: NSN: 4730009513293
Description
All reducers are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each reducer is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.210 :: NSN: 4730009513293

Suppliers

Company
Product
Description
Supplier Links
Reducer, female 4
Poplar, MT, USA
Reducer, female 4" x male 2"
300.210
Reducer, female 4" x male 2" 300.210
All reducers are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each reducer is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.210 :: NSN: 4730009513293

All reducers are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each reducer is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.210 :: NSN: 4730009513293

Supplier's Site

Technical Specifications

  West Electronics, Inc.
Product Category Pipe Fittings
Product Number 300.210
Product Name Reducer, female 4" x male 2"
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nipple & Plug Fittings - 61083 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.125 inch (3.17 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604721 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
45 Xleg Elbow Butt - 5008007 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
View Details
Square Threaded Flanges - In-line NPTF - ISO 6164 - 250 & 400 Bar Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; Square, NPTF Threaded In-line Flanges
Material Steel; Stainless
View Details