West Electronics, Inc. Adapter, male 3" x male 3" 300.024

Description
All adapters are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each adapter is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.024 :: NSN: 4730015435408
Description
All adapters are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each adapter is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.024 :: NSN: 4730015435408

Suppliers

Company
Product
Description
Supplier Links
Adapter, male 3
Poplar, MT, USA
Adapter, male 3" x male 3"
300.024
Adapter, male 3" x male 3" 300.024
All adapters are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each adapter is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.024 :: NSN: 4730015435408

All adapters are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each adapter is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.024 :: NSN: 4730015435408

Supplier's Site

Technical Specifications

  West Electronics, Inc.
Product Category Pipe Fittings
Product Number 300.024
Product Name Adapter, male 3" x male 3"
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Bends-Elbows - 158001920 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 25.00 mm (0.9843 inch)
View Details
ALFAMUFF Series Field Replaceable Fixed Flange-Muff Coupling - ALFAMUFF800 - Kuriyama of America, Inc.
Specs
Fitting Type Coupling Fitting
Connection Type Flange Connection
View Details
Brass Pipe Fittings - 2312560 - RS Components, Ltd.
Specs
Fitting Type Elbow Fitting
View Details
Fine Screen Breathers - NPT Hex Nipples - BMB-1-BR - O'Keefe Controls Co.
Specs
Material Brass/Bronze
View Details