West Electronics, Inc. Adapter, female 4" x female 4" 300.012

Description
All adapters are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each adapter is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.012 :: NSN: 4730015437882
Description
All adapters are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each adapter is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.012 :: NSN: 4730015437882

Suppliers

Company
Product
Description
Supplier Links
Adapter, female 4
Poplar, MT, USA
Adapter, female 4" x female 4"
300.012
Adapter, female 4" x female 4" 300.012
All adapters are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each adapter is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.012 :: NSN: 4730015437882

All adapters are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each adapter is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are color anodized Desert Tan 686A. 100% American made.Cage #: 15886 :: Part Number: 300.012 :: NSN: 4730015437882

Supplier's Site

Technical Specifications

  West Electronics, Inc.
Product Category Pipe Fittings
Product Number 300.012
Product Name Adapter, female 4" x female 4"
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Elbows & Tees Fittings - 61066 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.375 inch (9.52 mm)
View Details
Nickel-Plated Brass NPT-Metric Thread Adapter - 6402216 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
2 suppliers
45 Xleg Elbow Butt - 5008020 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
View Details
Adapters & Fittings - Flange Adapters - C62 Oring x C62 Flat - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Adapter Fitting; Reducer Fitting (optional feature)
Connection Type Flange Connection; C62 O-Ring x C62 Flat
Material Steel; Stainless
View Details