West Coast Magnetics 30 Amp Toroidal Common Mode Choke 508-05

Description
West coast Magnetics' 508 series common mode chokes are designedspecifcally for very low profle applications. With an rMs current ratingof up to 30 amps, noise impedance in excess of 1000 ohms, and a height less than 1.4 cm, this common mode choke packs a lot of performance in a small package.
Description
West coast Magnetics' 508 series common mode chokes are designedspecifcally for very low profle applications. With an rMs current ratingof up to 30 amps, noise impedance in excess of 1000 ohms, and a height less than 1.4 cm, this common mode choke packs a lot of performance in a small package.

Suppliers

Company
Product
Description
Supplier Links
30 Amp Toroidal Common Mode Choke - 508-05 - West Coast Magnetics
Stockton, CA, USA
30 Amp Toroidal Common Mode Choke
508-05
30 Amp Toroidal Common Mode Choke 508-05
West coast Magnetics' 508 series common mode chokes are designedspecifcally for very low profle applications. With an rMs current ratingof up to 30 amps, noise impedance in excess of 1000 ohms, and a height less than 1.4 cm, this common mode choke packs a lot of performance in a small package.

West coast Magnetics' 508 series common mode chokes are designedspecifcally for very low profle applications. With an rMs current ratingof up to 30 amps, noise impedance in excess of 1000 ohms, and a height less than 1.4 cm, this common mode choke packs a lot of performance in a small package.

Supplier's Site

Technical Specifications

  West Coast Magnetics
Product Category Inductors, Coils, and Chokes
Product Number 508-05
Product Name 30 Amp Toroidal Common Mode Choke
Technology Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620215 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 15 microH
View Details
0.0074uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N4XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0074 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-D21D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details