West Coast Magnetics 50 Amp Toroidal Common Mode Choke 507-11

Description
West coast Magnetics' 507 series common mode chokes are designed to attenuate common mode line noise. these common mode chokes can handle currents up to 50 amps and are available in a horizontal mount package. they feature an interwinding isolation of 1500 Vac and 3mm clearance for safety requirements.
Description
West coast Magnetics' 507 series common mode chokes are designed to attenuate common mode line noise. these common mode chokes can handle currents up to 50 amps and are available in a horizontal mount package. they feature an interwinding isolation of 1500 Vac and 3mm clearance for safety requirements.

Suppliers

Company
Product
Description
Supplier Links
50 Amp Toroidal Common Mode Choke - 507-11 - West Coast Magnetics
Stockton, CA, USA
50 Amp Toroidal Common Mode Choke
507-11
50 Amp Toroidal Common Mode Choke 507-11
West coast Magnetics' 507 series common mode chokes are designed to attenuate common mode line noise. these common mode chokes can handle currents up to 50 amps and are available in a horizontal mount package. they feature an interwinding isolation of 1500 Vac and 3mm clearance for safety requirements.

West coast Magnetics' 507 series common mode chokes are designed to attenuate common mode line noise. these common mode chokes can handle currents up to 50 amps and are available in a horizontal mount package. they feature an interwinding isolation of 1500 Vac and 3mm clearance for safety requirements.

Supplier's Site

Technical Specifications

  West Coast Magnetics
Product Category Inductors, Coils, and Chokes
Product Number 507-11
Product Name 50 Amp Toroidal Common Mode Choke
Technology Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Testing Frequency 10 kHz
View Details
250MHz 760mA Inductor and Choke - 71-0402CS-6N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-137-416-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers