West Coast Magnetics 9 Amp Common Mode Choke 505-1

Description
West coast Magnetics' 505 series provides very high attenuation of common mode noise for lower current level applications. this choke provides 5000 ohms of impedance from 200 kHz to 6 MHz for low power applications. At the maximum rated rMs current level of 9amps, 100 ohms of noise impedance are available up to 70 MHz. the 505 series package is a compact sMd carrier. this common mode choke features 1500 Vac of isolation between windings, which meets most low power safety agency standards.
Description
West coast Magnetics' 505 series provides very high attenuation of common mode noise for lower current level applications. this choke provides 5000 ohms of impedance from 200 kHz to 6 MHz for low power applications. At the maximum rated rMs current level of 9amps, 100 ohms of noise impedance are available up to 70 MHz. the 505 series package is a compact sMd carrier. this common mode choke features 1500 Vac of isolation between windings, which meets most low power safety agency standards.

Suppliers

Company
Product
Description
Supplier Links
9 Amp Common Mode Choke - 505-1 - West Coast Magnetics
Stockton, CA, USA
9 Amp Common Mode Choke
505-1
9 Amp Common Mode Choke 505-1
West coast Magnetics' 505 series provides very high attenuation of common mode noise for lower current level applications. this choke provides 5000 ohms of impedance from 200 kHz to 6 MHz for low power applications. At the maximum rated rMs current level of 9amps, 100 ohms of noise impedance are available up to 70 MHz. the 505 series package is a compact sMd carrier. this common mode choke features 1500 Vac of isolation between windings, which meets most low power safety agency standards.

West coast Magnetics' 505 series provides very high attenuation of common mode noise for lower current level applications. this choke provides 5000 ohms of impedance from 200 kHz to 6 MHz for low power applications. At the maximum rated rMs current level of 9amps, 100 ohms of noise impedance are available up to 70 MHz. the 505 series package is a compact sMd carrier. this common mode choke features 1500 Vac of isolation between windings, which meets most low power safety agency standards.

Supplier's Site

Technical Specifications

  West Coast Magnetics
Product Category Inductors, Coils, and Chokes
Product Number 505-1
Product Name 9 Amp Common Mode Choke
Application Common Mode Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-4088-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers