West Coast Magnetics 25 Amp Toroidal Common Mode Choke 502-3

Description
West Coast Magnetics' 502 series common mode chokes are designed to attenuate common mode line noise. These common mode chokes can handle currents up to 25 amps and are available in vertical and horizontal mount packages. They provide a typical minumum15 dB of attenuation from 50 kHz to 30 MHz. They feature interwinding isolation of 1500 Vac and 3mm clearance for safety requirements.
Description
West Coast Magnetics' 502 series common mode chokes are designed to attenuate common mode line noise. These common mode chokes can handle currents up to 25 amps and are available in vertical and horizontal mount packages. They provide a typical minumum15 dB of attenuation from 50 kHz to 30 MHz. They feature interwinding isolation of 1500 Vac and 3mm clearance for safety requirements.

Suppliers

Company
Product
Description
Supplier Links
25 Amp Toroidal Common Mode Choke - 502-3 - West Coast Magnetics
Stockton, CA, USA
25 Amp Toroidal Common Mode Choke
502-3
25 Amp Toroidal Common Mode Choke 502-3
West Coast Magnetics' 502 series common mode chokes are designed to attenuate common mode line noise. These common mode chokes can handle currents up to 25 amps and are available in vertical and horizontal mount packages. They provide a typical minumum15 dB of attenuation from 50 kHz to 30 MHz. They feature interwinding isolation of 1500 Vac and 3mm clearance for safety requirements.

West Coast Magnetics' 502 series common mode chokes are designed to attenuate common mode line noise. These common mode chokes can handle currents up to 25 amps and are available in vertical and horizontal mount packages. They provide a typical minumum15 dB of attenuation from 50 kHz to 30 MHz. They feature interwinding isolation of 1500 Vac and 3mm clearance for safety requirements.

Supplier's Site

Technical Specifications

  West Coast Magnetics
Product Category Inductors, Coils, and Chokes
Product Number 502-3
Product Name 25 Amp Toroidal Common Mode Choke
Technology Toroid
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1670398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1500 microH
Lead Style Radial; Radial
View Details