West Coast Magnetics High Current Inductors 323-7

Description
West Coast Magnetics' 323 series toroidal inductors are designed for switching power applications at frequencies up to 500 kHz This inductor has an outstanding current rating for its size, high reliability, long service life and ability to handle very high peak currents without saturating. The continuous service temperature rating is 200 degrees C.
Description
West Coast Magnetics' 323 series toroidal inductors are designed for switching power applications at frequencies up to 500 kHz This inductor has an outstanding current rating for its size, high reliability, long service life and ability to handle very high peak currents without saturating. The continuous service temperature rating is 200 degrees C.

Suppliers

Company
Product
Description
Supplier Links
High Current Inductors - 323-7 - West Coast Magnetics
Stockton, CA, USA
High Current Inductors
323-7
High Current Inductors 323-7
West Coast Magnetics' 323 series toroidal inductors are designed for switching power applications at frequencies up to 500 kHz This inductor has an outstanding current rating for its size, high reliability, long service life and ability to handle very high peak currents without saturating. The continuous service temperature rating is 200 degrees C.

West Coast Magnetics' 323 series toroidal inductors are designed for switching power applications at frequencies up to 500 kHz This inductor has an outstanding current rating for its size, high reliability, long service life and ability to handle very high peak currents without saturating. The continuous service temperature rating is 200 degrees C.

Supplier's Site

Technical Specifications

  West Coast Magnetics
Product Category Inductors, Coils, and Chokes
Product Number 323-7
Product Name High Current Inductors
Application High Current
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-68N 0402CS-68NXJRW , 0402CS-68NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176639-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details