West Coast Magnetics' 307 series power inductors offer exceptional performance in a compact package. These inductors can handle very high DC currents and high AC ripple currents from 60 Hz up to 500 kHz. They offer exceptional reliability with an operating temperature rating of 200C and can be ordered using West Coast Magnetics' Shaped Foil TechnologyTM.
Our exclusive shaped foil technologyTM combines the low DCR of a foil winding, with the low AC winding resistance of litz wire. For many high ripple, high frequency applications it has significantly lower winding losses than any litz or solid wire winding. Check with WCM's engineering department to see if it is right for your application.
| West Coast Magnetics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 307-7 |
| Product Name | Shaped Foil Chassis Inductor |
| Mounting Option | Chassis |
| Technology | Shaped Foil |
| Configuration | Fixed |