West Coast Magnetics High Temperature 50 Amp Choke 305-29

Description
West Coast Magnetics' 305 series power inductors are designed to handle high levels of current and are designed for 200°C operation. Using high temperature materials, these power inductors can withstand the full rated RMS current on a continuous basis. All materials are 200°C rated and suitable for high temperature use. The toroidal design places this component in a very cost competitive position and features low EMI as well.
Description
West Coast Magnetics' 305 series power inductors are designed to handle high levels of current and are designed for 200°C operation. Using high temperature materials, these power inductors can withstand the full rated RMS current on a continuous basis. All materials are 200°C rated and suitable for high temperature use. The toroidal design places this component in a very cost competitive position and features low EMI as well.

Suppliers

Company
Product
Description
Supplier Links
High Temperature 50 Amp Choke - 305-29 - West Coast Magnetics
Stockton, CA, USA
High Temperature 50 Amp Choke
305-29
High Temperature 50 Amp Choke 305-29
West Coast Magnetics' 305 series power inductors are designed to handle high levels of current and are designed for 200°C operation. Using high temperature materials, these power inductors can withstand the full rated RMS current on a continuous basis. All materials are 200°C rated and suitable for high temperature use. The toroidal design places this component in a very cost competitive position and features low EMI as well.

West Coast Magnetics' 305 series power inductors are designed to handle high levels of current and are designed for 200°C operation. Using high temperature materials, these power inductors can withstand the full rated RMS current on a continuous basis. All materials are 200°C rated and suitable for high temperature use. The toroidal design places this component in a very cost competitive position and features low EMI as well.

Supplier's Site

Technical Specifications

  West Coast Magnetics
Product Category Inductors, Coils, and Chokes
Product Number 305-29
Product Name High Temperature 50 Amp Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details