West Coast Magnetics High Q RF Inductor 202-16

Description
West Coast Magnetics' high Q RF inductors are designed for resonant circuit applications requiring exceptionally high Q's and tight tolerances on inductance specifications. They are mounted in a surface mount package which assures mechanical stability and excellent lead coplanarity. The package is suitable for automatic pick and place equipment.
Description
West Coast Magnetics' high Q RF inductors are designed for resonant circuit applications requiring exceptionally high Q's and tight tolerances on inductance specifications. They are mounted in a surface mount package which assures mechanical stability and excellent lead coplanarity. The package is suitable for automatic pick and place equipment.

Suppliers

Company
Product
Description
Supplier Links
High Q RF Inductor - 202-16 - West Coast Magnetics
Stockton, CA, USA
High Q RF Inductor
202-16
High Q RF Inductor 202-16
West Coast Magnetics' high Q RF inductors are designed for resonant circuit applications requiring exceptionally high Q's and tight tolerances on inductance specifications. They are mounted in a surface mount package which assures mechanical stability and excellent lead coplanarity. The package is suitable for automatic pick and place equipment.

West Coast Magnetics' high Q RF inductors are designed for resonant circuit applications requiring exceptionally high Q's and tight tolerances on inductance specifications. They are mounted in a surface mount package which assures mechanical stability and excellent lead coplanarity. The package is suitable for automatic pick and place equipment.

Supplier's Site

Technical Specifications

  West Coast Magnetics
Product Category Inductors, Coils, and Chokes
Product Number 202-16
Product Name High Q RF Inductor
Application RF Choke
Configuration Fixed
Inductance Range 0.6800 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details