West Coast Magnetics' high Q RF inductors are designed for resonant circuit applications requiring exceptionally high Q's and tight tolerances on inductance specifications. They are mounted in a surface mount package which assures mechanical stability and excellent lead coplanarity. The package is suitable for automatic pick and place equipment.
| West Coast Magnetics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 202-13 |
| Product Name | High Q RF Inductor |
| Application | RF Choke |
| Configuration | Fixed |
| Inductance Range | 0.3900 microH |
| Inductance Tolerance | 5 (+/- %) |