West Coast Magnetics Tuneable RF Inductor 201-21

Description
West Coast Magnetics' 201 series tuneable inductors are designed for use in resonant circuits with application frequencies of 1 MHZ and above. These inductors feature exceptional accuracy and stability as well as excellent shielding characteristics. Surface mount and through hole pin configurations are available.The 201 series tuneable inductors can also be supplied with a tap to meet your requirements.
Description
West Coast Magnetics' 201 series tuneable inductors are designed for use in resonant circuits with application frequencies of 1 MHZ and above. These inductors feature exceptional accuracy and stability as well as excellent shielding characteristics. Surface mount and through hole pin configurations are available.The 201 series tuneable inductors can also be supplied with a tap to meet your requirements.

Suppliers

Company
Product
Description
Supplier Links
Tuneable RF Inductor - 201-21 - West Coast Magnetics
Stockton, CA, USA
Tuneable RF Inductor
201-21
Tuneable RF Inductor 201-21
West Coast Magnetics' 201 series tuneable inductors are designed for use in resonant circuits with application frequencies of 1 MHZ and above. These inductors feature exceptional accuracy and stability as well as excellent shielding characteristics. Surface mount and through hole pin configurations are available.The 201 series tuneable inductors can also be supplied with a tap to meet your requirements.

West Coast Magnetics' 201 series tuneable inductors are designed for use in resonant circuits with application frequencies of 1 MHZ and above. These inductors feature exceptional accuracy and stability as well as excellent shielding characteristics. Surface mount and through hole pin configurations are available.The 201 series tuneable inductors can also be supplied with a tap to meet your requirements.

Supplier's Site

Technical Specifications

  West Coast Magnetics
Product Category Inductors, Coils, and Chokes
Product Number 201-21
Product Name Tuneable RF Inductor
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N3 0201DS-2N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 2176086-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0020 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers