West Coast Magnetics Tuneable RF Inductor 201-01

Description
West Coast Magnetics' 201 series tuneable inductors are designed for use in resonant circuits with application frequencies of 1 MHZ and above. These inductors feature exceptional accuracy and stability as well as excellent shielding characteristics. Surface mount and through hole pin configurations are available.The 201 series tuneable inductors can also be supplied with a tap to meet your requirements.
Description
West Coast Magnetics' 201 series tuneable inductors are designed for use in resonant circuits with application frequencies of 1 MHZ and above. These inductors feature exceptional accuracy and stability as well as excellent shielding characteristics. Surface mount and through hole pin configurations are available.The 201 series tuneable inductors can also be supplied with a tap to meet your requirements.

Suppliers

Company
Product
Description
Supplier Links
Tuneable RF Inductor - 201-01 - West Coast Magnetics
Stockton, CA, USA
Tuneable RF Inductor
201-01
Tuneable RF Inductor 201-01
West Coast Magnetics' 201 series tuneable inductors are designed for use in resonant circuits with application frequencies of 1 MHZ and above. These inductors feature exceptional accuracy and stability as well as excellent shielding characteristics. Surface mount and through hole pin configurations are available.The 201 series tuneable inductors can also be supplied with a tap to meet your requirements.

West Coast Magnetics' 201 series tuneable inductors are designed for use in resonant circuits with application frequencies of 1 MHZ and above. These inductors feature exceptional accuracy and stability as well as excellent shielding characteristics. Surface mount and through hole pin configurations are available.The 201 series tuneable inductors can also be supplied with a tap to meet your requirements.

Supplier's Site

Technical Specifications

  West Coast Magnetics
Product Category Inductors, Coils, and Chokes
Product Number 201-01
Product Name Tuneable RF Inductor
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911147P - RS Components, Ltd.
RS Components, Ltd.
Specs
Inductance Range 100 microH
DCR 0.7000 ohms
Rated DC Current 600 milliamps
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-3N0 026011C-3N0XJRW , 026011C-3N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5712-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details