The FlexSQUARE LED EVS Beacon (Part No. 85322060) from Quarktwin Technology Ltd. is designed for stackable tower lighting applications. It features a compact design with dimensions of 85 mm x 85 mm x 72 mm and is constructed from durable materials including polycarbonate and glass-fiber reinforced polypropylene. The beacon emits a green LED light and has an optical service life of up to 50,000 hours. This product operates on an AC voltage range of 115-230V, with a rated operational current of 160 mA and a maximum inrush current of 7,000 mA. It is rated for protection classes IP66 and IP67, making it suitable for harsh environments. The beacon can be mounted on a base or wall and is designed to operate within a temperature range of -25°C to +50°C. The device is compliant with several standards, including CE and CCC, and is suitable for various industrial applications where visual signaling is required. The connection is made via screw terminals, accommodating wire sizes up to 1.5 mm² (16 AWG).
Stack Light Complete Unit Green LED Screw Terminal
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | 85322060 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |