The Stackable Tower Lighting, part number 69941074, is a pre-assembled signal tower from Quarktwin Technology Ltd. It features a height of 175 mm and a diameter of 38 mm, constructed from polycarbonate with a clear dome and silver housing. The product has an IP65 protection rating, making it suitable for various environments. It operates on a voltage of 12V AC/DC with a rated current of 295 mA and a maximum inrush current of 500 mA. The light source is LED, available in green, red, and yellow colors, with a service life of up to 50,000 hours. The acoustic component produces a pulse tone at a frequency of 2900 Hz, reaching a maximum volume of 80 dB at a distance of 1 meter, with a minimum acoustic service life of 5,000 hours. The device is designed for a working temperature range of -20°C to +50°C and includes a built-in mounting system. It conforms to CE and UL standards, ensuring compliance with safety regulations.
Stack Light Complete Unit Green, Red, Yellow LED Connector
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | 69941074 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |