The Stackable Tower Lighting, part number 69934075, is a pre-assembled signal tower from Quarktwin Technology Ltd. It features a height of 209 mm and a diameter of 38 mm, constructed from polycarbonate (PC) with a clear dome and silver housing. The product has an IP65 protection rating, making it suitable for various environments. It operates on a voltage of 24V AC/DC with a rated operational current of 160 mA and a maximum inrush current of 500 mA. The light source consists of LEDs available in green, red, white, and yellow, providing a permanent optical signal with a service life of up to 50,000 hours. The acoustic component produces a pulse tone at a maximum volume of 85 dB (A) from a distance of 1 meter, with a minimum acoustic service life of 5,000 hours. The device is designed for a working temperature range of -20°C to +50°C. This product conforms to CE and UL standards, and it includes a cable entry with a membrane grommet, accommodating cable diameters from 1 mm to 9 mm. The total weight of the product is 192 g, with packaging weight at 230 g. This signal tower is suitable for applications requiring visual and auditory signaling in industrial settings.
Stack Light Complete Unit Clear, Green, Red, Yellow LED Wire Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | 69934075 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |