The Stackable Tower Lighting, part number 69916075, is a pre-assembled signal tower from Quarktwin Technology Ltd. It features a height of 243 mm and a diameter of 38 mm, constructed from polycarbonate (PC) materials. The product is available in multiple dome colors including blue, clear, green, red, and yellow, with a black housing. It has an IP65 protection rating, making it suitable for various environments. This signal tower operates on a voltage of 24V AC/DC, with a rated operational current of 200 mA and a maximum inrush current of 500 mA. The LED light source has a service life of up to 50,000 hours, providing a permanent optical signal. The acoustic component produces a pulse tone at a maximum volume of 85 dB (A) at a distance of 1 meter, with a minimum acoustic service life of 5,000 hours. The product is designed for easy installation with built-in mounting and a cable entry that accommodates a range of diameters. It is compliant with CE and UL standards, ensuring it meets safety and quality regulations. The operating temperature range is from -20°C to +50°C, making it versatile for different applications.
Stack Light Complete Unit Blue, Clear, Green, Red, Yellow LED Wire Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | 69916075 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |