The Stackable Tower Lighting, part number 69831074, is a pre-assembled signal tower from Quarktwin Technology Ltd. It features a height of 175 mm and a diameter of 38 mm, constructed from polycarbonate with a clear dome and silver housing. The product has an IP65 protection rating, making it suitable for various environments. It operates on a voltage of 12V AC/DC with a rated operational current of 275 mA and a maximum inrush current of 500 mA. The LED light source offers green, red, and yellow colors with a service life of up to 50,000 hours. The device is designed for built-in mounting and includes a cable with a length of 2000 mm, accommodating cable entries from 1 mm to 9 mm in diameter. It can function within a temperature range of -20°C to +50°C. The product conforms to several standards, including CE and cULus, and is suitable for applications requiring a reliable signaling solution.
Stack Light Complete Unit Green, Red, Yellow LED Wire Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | 69831074 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |