The Stackable Tower Lighting, part number 65700055, is a pre-assembled signal tower from Quarktwin Technology Ltd. It features a height of 271 mm and a diameter of 72 mm, constructed from polycarbonate with a translucent dome and black housing. The product has an IP66 and IP69K protection rating, making it suitable for harsh environments. It operates on a 24V DC power supply with a rated current of 335 mA and a maximum inrush current of 800 mA. The signal tower supports various optical signal images, including blinking, double flash, and revolving, with the capability to display over one million colors. The device is designed for base or tube mounting and can operate in temperatures ranging from -30°C to +60°C. It has a service life of up to 50,000 hours and conforms to several safety standards, including UL and UKCA. The product is suitable for applications requiring reliable visual signaling in industrial settings.
Stack Light Complete Unit Clear LED M12
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | 65700055 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |