The Stackable Tower Lighting, Beacons, and Components from Quarktwin Technology Ltd. includes the part number 64714055, which is a modular signal tower designed for 24V DC operation. It features a TwinFLASH design with a red LED light source that operates at a flash frequency of 1 Hz. The unit has a compact size, measuring 66 mm in height and 70 mm in diameter, and is constructed from polycarbonate (PC) material. This product is rated for a working temperature range of -30°C to +60°C and has an IP65 protection category, making it suitable for various environments. The rated operational current is 80 mA, with a maximum inrush current of 750 mA. The expected service life of the optical component is up to 50,000 hours. The product conforms to several standards, including CE and UL, and has an EAC certificate available. It is important to note that it does not conform to ATEX or RoHS directives. The weight of the product is 77 g, and it is packaged at 91 g. This information can assist engineers in determining the suitability of this signal tower for their specific applications.
Stack Light Optical Element Red LED
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | 64714055 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |