The KombiSIGN 40 TwinLIGHT Classic 24VAC/DC BU, part number 63451075, features a blue LED light source with a blink frequency of 1 Hz and a service life of up to 50,000 hours. It operates at a voltage of 24V AC/DC with a rated current of 30 mA and a maximum inrush current of 500 mA. The device is constructed from polycarbonate and has a height of 59 mm and a diameter of 40 mm, weighing 29 g. It is rated for protection categories IP66 and IP69K, making it suitable for harsh environments with a working temperature range of -30°C to +60°C. The product conforms to CE and UL standards, and it has an MTTF value of 1695 years.
Stack Light Optical Element Blue LED
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | 63451075 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |