SIGNAL HORN WM CONTIN. TONE 48VA
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 2582-58400066-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Shape | Round |
| Terminations | Screw Terminals |
| Mounting | Bracket Mount |
| Tone | Noncontinuous |
| Frequency | 110 Hz |