Werma USA Inc. Alarms, Buzzers, and Sirens 57400075

Description
SIGNAL HORN WM CONTIN. TONE 24VA
Request a Quote Datasheet
Description
SIGNAL HORN WM CONTIN. TONE 24VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 2582-57400075-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2582-57400075-ND
Alarms, Buzzers, and Sirens 2582-57400075-ND
SIGNAL HORN WM CONTIN. TONE 24VA

SIGNAL HORN WM CONTIN. TONE 24VA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 2582-57400075-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Screw Terminals
Mounting Bracket Mount
Tone Noncontinuous
Frequency 110 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer, 120VAC - K8591002A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Voltage 120 volts
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 7542021P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Noncontinuous
Sound Pressure Level 92 dB
View Details