Werma USA Inc. Alarms, Buzzers, and Sirens 57400060

Description
SIGNAL HORN WM CONTIN. TONE 115-
Request a Quote Datasheet
Description
SIGNAL HORN WM CONTIN. TONE 115-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 2582-57400060-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2582-57400060-ND
Alarms, Buzzers, and Sirens 2582-57400060-ND
SIGNAL HORN WM CONTIN. TONE 115-

SIGNAL HORN WM CONTIN. TONE 115-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 2582-57400060-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Screw Terminals
Mounting Bracket Mount
Tone Noncontinuous
Frequency 110 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032272 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 6173097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Piezo Buzzer/ 3Hz - PL0663 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 34.7 mm (1.37 inch)
View Details