Werma USA Inc. Alarms, Buzzers, and Sirens 57300068

Description
SIGNAL HORN WM CONTIN. TONE 230V
Request a Quote Datasheet
Description
SIGNAL HORN WM CONTIN. TONE 230V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 2582-57300068-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2582-57300068-ND
Alarms, Buzzers, and Sirens 2582-57300068-ND
SIGNAL HORN WM CONTIN. TONE 230V

SIGNAL HORN WM CONTIN. TONE 230V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 2582-57300068-ND
Product Name Alarms, Buzzers, and Sirens
Terminations Screw Terminals
Tone Noncontinuous
Sound Pressure Level 105 dB
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15039583 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau PAD 30 - Passenger alarm devices for wall mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 238044P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 24 mm (0.9449 inch)
View Details
Alarms, Buzzers, and Sirens - M2BJ-B06B-ND - DigiKey
OMRON Automation and Safety
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details