Werma USA Inc. Alarms, Buzzers, and Sirens 57300067

Description
SIGNAL HORN WM CONTIN. TONE 115V
Request a Quote Datasheet
Description
SIGNAL HORN WM CONTIN. TONE 115V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 2582-57300067-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2582-57300067-ND
Alarms, Buzzers, and Sirens 2582-57300067-ND
SIGNAL HORN WM CONTIN. TONE 115V

SIGNAL HORN WM CONTIN. TONE 115V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 2582-57300067-ND
Product Name Alarms, Buzzers, and Sirens
Terminations Screw Terminals
Tone Noncontinuous
Sound Pressure Level 105 dB
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 10687286 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Technology Piezoelectric
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 6221556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 42.5 mm (1.67 inch)
View Details
Alarms, Buzzers, and Sirens - M2BJ-BH06D-ND - DigiKey
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details