Werma USA Inc. Alarms, Buzzers, and Sirens 57300065

Description
SIGNAL HORN WM CONTIN. TONE 24VA
Request a Quote Datasheet
Description
SIGNAL HORN WM CONTIN. TONE 24VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 2582-57300065-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2582-57300065-ND
Alarms, Buzzers, and Sirens 2582-57300065-ND
SIGNAL HORN WM CONTIN. TONE 24VA

SIGNAL HORN WM CONTIN. TONE 24VA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 2582-57300065-ND
Product Name Alarms, Buzzers, and Sirens
Terminations Screw Terminals
Tone Noncontinuous
Sound Pressure Level 105 dB
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 7732952 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
PAD 40 - Passenger alarm devices -  - Schaltbau GmbH
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Piezo Buzzers - 7542015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 41.8 mm (1.65 inch)
View Details
Alarms, Buzzers, and Sirens - M2BJ-B24C-ND - DigiKey
OMRON Automation and Safety
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details