The Midi TwinLIGHT Combi 115-230VAC CL (Part No. 46141060) from Quarktwin Technology Ltd. is a stackable tower light designed for versatile signaling applications. It features a height of 130 mm and a diameter of 85 mm, constructed from durable PC/ABS materials with a clear dome and grey housing. The product has an IP66 protection rating, making it suitable for harsh environments. This model operates on an AC voltage range of 115-230V, with a rated operational current of 150 mA and a rated inrush current of 7A. It supports a temperature range from -30°C to +60°C. The light source is an LED that emits a white light with a service life of at least 50,000 hours. The optical signal can be configured for blinking or permanent illumination, with a blink frequency of 1 Hz. In addition to visual signaling, the device includes an acoustic component with a maximum volume of 110 dB (A) at 1 meter, offering 10 different tones and an acoustic service life of 5,000 hours. The product conforms to several standards, including CE, CCC, and cULus, ensuring compliance with safety regulations. The Midi TwinLIGHT Combi is suitable for various industrial applications where reliable signaling is required.
Stack Light Optical Element White LED Spring Terminal
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | 46141060 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |