The Midi TwinLIGHT Combi 12/24VAC/DC YE from Quarktwin Technology Ltd. is a stackable tower light designed for versatile signaling applications. It features a yellow LED light source with multiple optical signal options, including blinking and permanent illumination, with a blink frequency of 1 Hz. The device operates on a voltage range of 12V to 24V AC/DC and has a rated operational current of 290 mA. With a compact design, the unit measures 130 mm in height and 85 mm in diameter, constructed from durable PC/ABS materials. It is rated IP66 for protection against dust and water, making it suitable for various environments. The operating temperature range is from -30°C to +60°C, ensuring functionality in extreme conditions. The Midi TwinLIGHT Combi also includes an acoustic signal feature with a maximum volume of 110 dB at 1 meter and offers 10 different tones. The acoustic service life is rated at a minimum of 5,000 hours. The product conforms to several safety standards, including CE and cULus, and has an MTTF value of 272 years, indicating a long expected service life.
Stack Light Optical Element Yellow LED Spring Terminal
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | 46131070 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |