The Midi TwinLIGHT Combi 12/24VAC/DC RD, part number 46111070, is a stackable tower light designed for versatile signaling applications. It features a height of 130 mm and a diameter of 85 mm, constructed from durable PC/ABS materials. The dome is red, and the housing is grey, providing a clear visual signal. With an IP66 protection rating, it is suitable for harsh environments. This product operates on both 12V and 24V AC/DC power supplies, with a rated operational current of 290 mA and a rated inrush current of 2.5 A. The LED light source emits a red signal with options for blinking or permanent illumination, achieving a blink frequency of 1 Hz. The optical service life is rated at a minimum of 50,000 hours. Acoustically, the device can produce a maximum volume of 110 dB (A) at 1 meter, with a multi-tone acoustic signal featuring 10 different tones. The acoustic service life is at least 5,000 hours. The product conforms to CE and UL standards, ensuring compliance with safety regulations. It is suitable for a wide range of applications where visual and auditory signaling is required.
Stack Light Optical Element Red LED Spring Terminal
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | 46111070 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |