The product is a Maxi Rotating Beacon from the EvoSIGNAL series, identified by part number 26244070. It features a height of 173 mm and a diameter of 120 mm, constructed from PC/ABS materials with a clear dome and grey housing. The beacon has an IP66 protection rating, making it suitable for outdoor use. It operates on a voltage range of 12V to 24V AC/DC, with a rated operational voltage of 24 VDC and a current of 550 mA. The light source is an LED emitting a white light with a revolving optical signal, achieving a minimum service life of 50,000 hours. The rotation speed is 180 RPM, with a pulse and pause duration of 55 ms ON and 278 ms OFF. The device is designed for a working temperature range of -30°C to +60°C and weighs 440 g. It conforms to CE and UKCA standards, and has an MTTF value of 258 years.
Stack Light Optical Element White LED Spring Terminal
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | 26244070 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |