The Midi Rotating Beacon (Part No. 26154060) from Quarktwin Technology Ltd. features a blue LED light source with a revolving optical signal. It operates on an AC voltage range of 115-230V and has a rated operational current of 100 mA. The beacon is designed for a working temperature range of -30°C to +60°C and has a protection category of IP66, making it suitable for various environmental conditions. With a height of 130 mm and a diameter of 85 mm, the beacon is constructed from PC/ABS materials and weighs 185 g. It has a service life of at least 50,000 hours and operates at a rotation speed of 180 RPM. The device is compliant with CE, CCC, and cULus standards, ensuring it meets safety and regulatory requirements. The connection is made via push-in terminals, accommodating wire sizes from 0.25 mm² to 1.50 mm². This beacon is suitable for applications requiring visual signaling in industrial settings, providing reliable performance and durability.
Stack Light Optical Element Blue LED Spring Terminal
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | 26154060 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |