The Midi Rotating Beacon (Part No. 26144070) from Quarktwin Technology Ltd. is designed for use in various signaling applications. It operates on a voltage range of 12V to 24V AC/DC and has a rated operational current of 120 mA. The beacon features a white LED light source with a revolving optical signal, achieving a rotation speed of 180 RPM and a service life of at least 50,000 hours. With a height of 130 mm and a diameter of 85 mm, the beacon is constructed from PC/ABS materials and has a clear dome with a grey housing. It is rated IP66 for protection against dust and water, making it suitable for outdoor use. The device can operate in temperatures ranging from -30°C to +60°C and requires an adapter for fixing. The beacon conforms to several standards, including CE and cULus, and has an overvoltage category of III. It is designed for environments with pollution degree 3 and has a mean time to failure (MTTF) value of 406 years. The connection is made via push-in terminals, accommodating wire sizes from 0.25 mm² to 1.50 mm².
Stack Light Optical Element White LED Spring Terminal
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | 26144070 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |