The Midi Rotating Beacon (Part No. 26134070) from Quarktwin Technology Ltd. is designed for use in various signaling applications. It features a height of 130 mm and a diameter of 85 mm, constructed from durable PC/ABS materials. The beacon has a yellow dome and grey housing, with an IP66 protection rating, making it suitable for outdoor use. This beacon operates on a voltage range of 12V to 24V AC/DC, with a rated operational current of 120 mA and a rated inrush current of 1A. It is equipped with an LED light source that emits a yellow revolving optical signal, with a minimum service life of 50,000 hours. The rotation speed is 180 RPM, and the pulse and pause duration is 55 ms ON and 278 ms OFF. The product is compliant with CE and cULus standards, and it has an MTTF value of 406 years. It is designed to operate in temperatures ranging from -30°C to +60°C. The connection is made via push-in terminals, accommodating wire sizes from 0.25 mm² to 1.50 mm². An adapter is required for fixing the unit.
Stack Light Optical Element Yellow LED Spring Terminal
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | 26134070 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |