The Midi TwinFLASH 12/24VAC/DC YE from Quarktwin Technology Ltd. is a stackable beacon designed for versatile signaling applications. It features a height of 130 mm and a diameter of 85 mm, constructed from durable PC/ABS materials with a yellow dome and grey housing. The product has an IP66 protection rating, making it suitable for outdoor use in various environmental conditions, with an operating temperature range of -30°C to +60°C. This beacon operates on both 12V and 24V AC/DC power supplies, with a rated operational current of 150 mA and a rated inrush current of 1A. The LED light source emits a yellow light with a flash frequency of 1 Hz, ensuring visibility. The optical signal has a service life of at least 50,000 hours, contributing to reduced maintenance needs. The device is equipped with push-in terminals for easy wiring, accommodating wire sizes from 0.25 mm² to 1.50 mm². It conforms to several safety standards, including CE and cULus, and has an MTTF value of 469 years, indicating a long expected operational lifespan. This beacon is suitable for applications requiring reliable visual signaling in industrial environments.
Stack Light Optical Element Yellow LED Spring Terminal
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | 26132070 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |