The Midi Rotating Beacon (Part No. 26114070) from Quarktwin Technology Ltd. is designed for use in various signaling applications. It operates on a voltage range of 12V to 24V AC/DC and has a rated operational current of 120 mA. The beacon features a red LED light source with a revolving optical signal, achieving a rotation speed of 180 RPM and a minimum service life of 50,000 hours. With a height of 130 mm and a diameter of 85 mm, the beacon is constructed from PC/ABS materials and has an IP66 protection rating, making it suitable for outdoor use. It can operate in temperatures ranging from -30°C to +60°C. The device is equipped with a push-in terminal for electrical connections, accommodating wire sizes from 0.25 mm² to 1.50 mm². The beacon conforms to several safety standards, including CE and cULus, and has an EAC certificate available. Its pollution degree is rated at 3, and it falls under protection class 2. This product is ideal for engineers looking for a reliable and durable signaling solution in various environments.
Stack Light Optical Element Red LED Spring Terminal
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | 26114070 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |