The MC55 RGB Buzzer (Part No. 240.140.50) from Quarktwin Technology Ltd. is a compact signaling device designed for various applications. It features a height of 71 mm and a diameter of 55 mm, constructed from durable PC/ABS materials. The device has a translucent dome and a black housing, providing an IP65 protection rating, making it suitable for use in environments where dust and water exposure may occur. This buzzer operates on a DC voltage range of 10-30V, with a rated operational voltage of 24 VDC and a current rating of 80 mA. It includes a 5-pole M12 plug for connection and has a cable length of 100 mm. The device is designed to function within a temperature range of -20°C to +50°C. The optical component utilizes LED technology, capable of displaying seven different colors with a service life of up to 50,000 hours. The acoustic output reaches a maximum volume of 85 dB at a distance of 1 meter, producing a single pulse tone at a frequency of 3400 Hz, with an acoustic service life of at least 5,000 hours. The product conforms to CE and UKCA standards and has an EAC certificate available. It is suitable for applications requiring reliable signaling in various industrial settings.
Stack Light Complete Unit Connector
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | 24014050 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |