Werma USA Inc. Alarms, Buzzers, and Sirens 10901077

Description
ELECTR. BUZZER EM PULSE TONE 115
Request a Quote Datasheet
Description
ELECTR. BUZZER EM PULSE TONE 115
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 2582-10901077-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2582-10901077-ND
Alarms, Buzzers, and Sirens 2582-10901077-ND
ELECTR. BUZZER EM PULSE TONE 115

ELECTR. BUZZER EM PULSE TONE 115

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 2582-10901077-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Screw Terminals
Mounting Panel
Tone Noncontinuous
Frequency 2100 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 276801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Buzzer/Horn/Alarm - 81071471 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Buzzer - TA725 - NSI Industries LLC
NSI Industries LLC
Specs
Shape Square / Rectangular
Depth 25.4 mm (1 inch)
Sound Pressure Level 88 dB
View Details